Marl 690 series indicators are UL certified IP67 rated panel mount devices suitable for a variety of applications.
UL Certified - Certificate Number 20120419-E349017. High intensity LED panel indicator. Black anodised aluminium housing. Wide viewing angle. Suitable for high vibration applications. 8-48Vac/dc Bi polar product. Sealed to IP67
Voltage Rating = 8 - 48 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 9.6 x 8.74mm
Lamp Size = 7.5 mm
Length = 32 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 7894196 |