RS Components, Ltd. 6151081

Description
High Brightness. 26mm Coloured flat lens. Good on/off contrast. Bezel available in satin and black finish. Sealed to IP67. Mounting hole size:30mm to 30.2mm. 2.8 x 0.8 terminals. 24/28Vac/dc and 230Vac Voltage Rating = 24 - 28 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 30mm Lamp Size = 26 mm Length = 60.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Black
Request a Quote
Description
High Brightness. 26mm Coloured flat lens. Good on/off contrast. Bezel available in satin and black finish. Sealed to IP67. Mounting hole size:30mm to 30.2mm. 2.8 x 0.8 terminals. 24/28Vac/dc and 230Vac Voltage Rating = 24 - 28 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 30mm Lamp Size = 26 mm Length = 60.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6151081 - RS Components, Ltd.
Corby, Northants, United Kingdom
High Brightness. 26mm Coloured flat lens. Good on/off contrast. Bezel available in satin and black finish. Sealed to IP67. Mounting hole size:30mm to 30.2mm. 2.8 x 0.8 terminals. 24/28Vac/dc and 230Vac Voltage Rating = 24 - 28 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 30mm Lamp Size = 26 mm Length = 60.2 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Black

High Brightness. 26mm Coloured flat lens. Good on/off contrast. Bezel available in satin and black finish. Sealed to IP67. Mounting hole size:30mm to 30.2mm. 2.8 x 0.8 terminals. 24/28Vac/dc and 230Vac
Voltage Rating = 24 - 28 V ac/dc
Light Output Colour = Yellow
Mounting Hole Size = 30mm
Lamp Size = 26 mm
Length = 60.2 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Flush
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 6151081
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329151 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203571 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345532 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116566 - RS Components, Ltd.
RS Components, Ltd.
View Details