7mm High contrast smoked polycarbonate lens. 11.5mm bezel low profile black anodised aluminium housing. Sunlight viewable. Fully internally potted. Shock and vibration resistant. D shaped mounting to prevent rotation. 0.11in. (2.8 x 0.5mm) terminals
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 8.1mm
Lamp Size = 7 mm
Length = 33 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2349486 |