20mm coloured diffused domed lens. Black anodised aluminium housing. Mounting hole size: 25.4mm dia. 34.5mm dia. Recessed style bezel. Sealed to IP67. Fully internally potted. Shock and vibration resistant. M3 nickel plated brass screw terminations
Voltage Rating = 230 V ac
Light Output Colour = Red
Mounting Hole Size = 25.4mm
Lamp Size = 20 mm
Length = 67 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Recessed
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2969620 |