RS Components, Ltd. 7001606

Description
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The indicator is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. These RS Brand LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 15.9 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The indicator is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. These RS Brand LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 15.9 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7001606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The indicator is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. These RS Brand LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 15.9 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Flush Bezel Colour = Black Chrome

Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The indicator is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. These RS Brand LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications.
Voltage Rating = 2 V dc
Light Output Colour = Yellow
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 15.9 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Flush
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7001606
Unlock Full Specs
to access all available technical data

Similar Products

 - 1133965 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204439 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205189 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204782 - RS Components, Ltd.
RS Components, Ltd.
View Details