RS Components, Ltd. 7001687

Description
5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7001687 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 24 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome

5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67
Voltage Rating = 24 V dc
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 33.85 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7001687
Unlock Full Specs
to access all available technical data

Similar Products

 - 204883 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203795 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302284 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301085 - RS Components, Ltd.
RS Components, Ltd.
View Details