Vandal resistant. Low profile style. 7mm coloured diffused polycarbonate lens. Ingress protection to IP67. 12mm bezel robust black anodised aluminium housing. Sunlight readable. Fully internally potted. Shock and vibration resistant. Crimp available separately
Voltage Rating = 12 V dc
Light Output Colour = Green
Mounting Hole Size = 6.1mm
Lamp Size = 7 mm
Length = 24 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Flush
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3514164 |