Alliance Memory, Inc. Memory AS4C128M16D2A-25BINTR

Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-TFBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-TFBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C128M16D2A-25BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-TFBGA (8x12.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-TFBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C128M16D2A-25BINTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M16D2A-25BINTR
Memory IC and Storage Component 774-AS4C128M16D2A-25BINTR
IC DRAM 2GBIT PARALLEL 84TFBGA Product overview: AS4C128M16D2A-25BINT R from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2A-25 BINTR can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84TFBGA Product overview: AS4C128M16D2A-25BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2A-25BINTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - DDR - AS4C128M16D2A-25BINTR - 942502-AS4C128M16D2A-25BINTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - AS4C128M16D2A-25BINTR
942502-AS4C128M16D2A-25BINTR
Memory - DDR - AS4C128M16D2A-25BINTR 942502-AS4C128M16D2A-25BINTR
Win Source Part Number: 942502-AS4C128M16D2A -25BINTR Series: * Categories: Memory

Win Source Part Number: 942502-AS4C128M16D2A-25BINTR
Series: *
Categories: Memory

Buy Now
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 84-TFBGA (8x12.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 84-TFBGA (8x12.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 84TFBGA

IC DRAM 2GBIT PARALLEL 84TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M16D2A-25BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M16D2A-25BINTR
Integrated Circuits (ICs) - Memory AS4C128M16D2A-25BINTR
IC DRAM 2GBIT PARALLEL 84TFBGA

IC DRAM 2GBIT PARALLEL 84TFBGA

Supplier's Site
DDR2 SDRAM 2Gb 128Mx16 400MHz - AS4C128M16D2A-25BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM 2Gb 128Mx16 400MHz
AS4C128M16D2A-25BINTR
DDR2 SDRAM 2Gb 128Mx16 400MHz AS4C128M16D2A-25BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C128M16D2A-25BINTR-ND 774-AS4C128M16D2A-25BINTR 942502-AS4C128M16D2A-25BINTR AS4C128M16D2A-25BINTR AS4C128M16D2A-25BINTR AS4C128M16D2A-25BINTR AS4C128M16D2A-25BINTR
Product Name Memory Memory IC and Storage Component Memory - DDR - AS4C128M16D2A-25BINTR Memory Memory Integrated Circuits (ICs) - Memory DDR2 SDRAM 2Gb 128Mx16 400MHz
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 84-TFBGA BGA; Tape & Reel (TR) BGA; 84-TFBGA BGA 84ball FBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 0.4000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details