Alliance Memory, Inc. Memory AS4C128M16D3LC-12BCN

Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-AS4C128M16D3LC-12BCN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)

Buy Now Datasheet
800MHZ Memory IC and Storage Component - 774-AS4C128M16D3LC-12BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Memory IC and Storage Component
774-AS4C128M16D3LC-12BCN
800MHZ Memory IC and Storage Component 774-AS4C128M16D3LC-12BCN
IC DRAM 2GBIT 800MHZ 96FBGA Product overview: AS4C128M16D3LC-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D3LC-1 2BCN can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT 800MHZ 96FBGA Product overview: AS4C128M16D3LC-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D3LC-12BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT 800MHZ 96FBGA

IC DRAM 2GBIT 800MHZ 96FBGA

Supplier's Site Datasheet
Memory - AS4C128M16D3LC-12BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit 800 MHz 20 ns 96-FBGA (7.5x13)

SDRAM - DDR3L Memory IC 2Gbit 800 MHz 20 ns 96-FBGA (7.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M16D3LC-12BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M16D3LC-12BCN
Integrated Circuits (ICs) - Memory AS4C128M16D3LC-12BCN
IC DRAM 2GBIT 800MHZ 96FBGA

IC DRAM 2GBIT 800MHZ 96FBGA

Supplier's Site
IC DRAM 2GBIT 800MHZ 96FBGA

IC DRAM 2GBIT 800MHZ 96FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-AS4C128M16D3LC-12BCN-ND 774-AS4C128M16D3LC-12BCN AS4C128M16D3LC-12BCN AS4C128M16D3LC-12BCN AS4C128M16D3LC-12BCN AS4C128M16D3LC-12BCN
Product Name Memory 800MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-VFBGA BGA; Tray 96-VFBGA BGA; 96-VFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details