Alliance Memory, Inc. Memory IC and Storage Component AS4C16M16SB-7TCN

Description
IC DRAM 256MBIT LVTTL 54TSOP II Product overview: AS4C16M16SB-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16SB-7TCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT LVTTL 54TSOP II Product overview: AS4C16M16SB-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16SB-7TCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C16M16SB-7TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C16M16SB-7TCN
Memory IC and Storage Component 774-AS4C16M16SB-7TCN
IC DRAM 256MBIT LVTTL 54TSOP II Product overview: AS4C16M16SB-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16SB-7TCN can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT LVTTL 54TSOP II Product overview: AS4C16M16SB-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16SB-7TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Alliance Memory, Inc. Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Volatile Memory Format: DRAM Technology: SDRAM Memory Size: 256Mbit Memory Organization: 16M x 16

Alternative Parts (Cross-Reference): Cross
Manufacturer: Alliance Memory, Inc.
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Active
Memory Type: Volatile
Memory Format: DRAM
Technology: SDRAM
Memory Size: 256Mbit
Memory Organization: 16M x 16

Buy Now Datasheet
Memory - 1450-AS4C16M16SB-7TCN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) LVTTL 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) LVTTL 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
SDRAM - 256K, 16X16, TSOP 54

SDRAM - 256K, 16X16, TSOP 54

Supplier's Site Datasheet
Memory - AS4C16M16SB-7TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit LVTTL 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit LVTTL 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C16M16SB-7TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C16M16SB-7TCN
Integrated Circuits (ICs) - Memory AS4C16M16SB-7TCN
SDRAM - 256K, 16X16, TSOP 54

SDRAM - 256K, 16X16, TSOP 54

Supplier's Site
SDRAM - 256K, 16X16, TSOP 54

SDRAM - 256K, 16X16, TSOP 54

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C16M16SB-7TCN 1450-AS4C16M16SB-7TCN-ND AS4C16M16SB-7TCN AS4C16M16SB-7TCN AS4C16M16SB-7TCN AS4C16M16SB-7TCN
Product Name Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 14 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details