Alliance Memory, Inc. Memory - SDRAM - AS4C128M16D3LB-12BIN AS4C128M16D3LB-12BIN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861919-AS4C128M16D3L B-12BIN Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-BGA (13x9) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (13x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861919-AS4C128M16D3L B-12BIN Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-BGA (13x9) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (13x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C128M16D3LB-12BIN - 861919-AS4C128M16D3LB-12BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C128M16D3LB-12BIN
861919-AS4C128M16D3LB-12BIN
Memory - SDRAM - AS4C128M16D3LB-12BIN 861919-AS4C128M16D3LB-12BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861919-AS4C128M16D3L B-12BIN Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-BGA (13x9) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (13x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861919-AS4C128M16D3LB-12BIN
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-BGA (13x9)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-BGA (13x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - 1450-1453-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-BGA (13x9)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-BGA (13x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C128M16D3LB-12BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M16D3LB-12BIN
Memory IC and Storage Component 774-AS4C128M16D3LB-12BIN
IC DRAM 2GBIT PARALLEL 96BGA Product overview: AS4C128M16D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D3LB-1 2BIN can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 96BGA Product overview: AS4C128M16D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D3LB-12BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - AS4C128M16D3LB-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-BGA (13x9)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-BGA (13x9)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 96BGA

IC DRAM 2GBIT PARALLEL 96BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M16D3LB-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M16D3LB-12BIN
Integrated Circuits (ICs) - Memory AS4C128M16D3LB-12BIN
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 861919-AS4C128M16D3LB-12BIN 1450-1453-ND 774-AS4C128M16D3LB-12BIN AS4C128M16D3LB-12BIN AS4C128M16D3LB-12BIN AS4C128M16D3LB-12BIN AS4C128M16D3LB-12BIN
Product Name Memory - SDRAM - AS4C128M16D3LB-12BIN Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 96-BGA (13x9) 96-TFBGA BGA; Tray BGA; 96-TFBGA 96-TFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details