SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400MHz 134-FBGA (10x11.5)
IC DRAM 4GBIT PARALLEL 134FBGA
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 134-FBGA (10x11.5)
IC DRAM 4GBIT PARALLEL 134FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C128M32MD2A-25BINTR-ND | AS4C128M32MD2A-25BINTR | AS4C128M32MD2A-25BINTR | AS4C128M32MD2A-25BINTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 134-VFBGA | BGA | BGA; 134-VFBGA |