Alliance Memory, Inc. Memory AS4C128M8D3A-12BINTR

Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
Request a Quote
Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS4C128M8D3A-12BIN is a 1Gb DDR3 DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It features a double data rate architecture, achieving clock speeds of up to 800 MHz with a CAS latency of 11. The device operates with a single power supply of 1.5V ± 0.075V and is compliant with JEDEC standards. It supports fully synchronous operation with differential clock inputs and includes eight internal banks for concurrent operations. The memory chip is suitable for industrial applications, with an operating temperature range of -40°C to 95°C. The package is a 78-ball FBGA, measuring 8 x 10.5 mm, and is RoHS compliant, ensuring it is free from lead and halogens. This product is ideal for engineers looking for reliable and efficient memory solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The AS4C128M8D3A-12BIN is a 1Gb DDR3 DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It features a double data rate architecture, achieving clock speeds of up to 800 MHz with a CAS latency of 11. The device operates with a single power supply of 1.5V ± 0.075V and is compliant with JEDEC standards. It supports fully synchronous operation with differential clock inputs and includes eight internal banks for concurrent operations. The memory chip is suitable for industrial applications, with an operating temperature range of -40°C to 95°C. The package is a 78-ball FBGA, measuring 8 x 10.5 mm, and is RoHS compliant, ensuring it is free from lead and halogens. This product is ideal for engineers looking for reliable and efficient memory solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C128M8D3A-12BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
Memory - AS4C128M8D3A-12BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M8D3A-12BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M8D3A-12BINTR
Integrated Circuits (ICs) - Memory AS4C128M8D3A-12BINTR
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C128M8D3A-12BINTR-ND AS4C128M8D3A-12BINTR AS4C128M8D3A-12BINTR AS4C128M8D3A-12BINTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-VFBGA BGA; 78-VFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-S27KL0642DPBHI030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 35 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details