Alliance Memory, Inc. Memory AS4C128M8D3B-12BCN

Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1447-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C128M8D3B-12BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M8D3B-12BCN
Memory IC and Storage Component 774-AS4C128M8D3B-12BCN
IC DRAM 1GBIT PARALLEL 78FBGA Product overview: AS4C128M8D3B-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M8D3B-12B CN can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 78FBGA Product overview: AS4C128M8D3B-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M8D3B-12BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M8D3B-12BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M8D3B-12BCN
Integrated Circuits (ICs) - Memory AS4C128M8D3B-12BCN
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - AS4C128M8D3B-12BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1447-ND 774-AS4C128M8D3B-12BCN AS4C128M8D3B-12BCN AS4C128M8D3B-12BCN AS4C128M8D3B-12BCN AS4C128M8D3B-12BCN
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - DDR3; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-VFBGA BGA; Tray 78-VFBGA BGA BGA; 78-VFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - 611078800A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 0436A8ACLAA-5H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details