SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-FBGA (8x10)
IC DRAM 1GBIT PARALLEL 60FBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10)
IC DRAM 1GBIT PARALLEL 60FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C128M8D2A-25BCNTR-ND | AS4C128M8D2A-25BCNTR | AS4C128M8D2A-25BCNTR | AS4C128M8D2A-25BCNTR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |