SDRAM - DDR3L Memory IC 8Gb (1G x 8) Parallel 933MHz 20ns 78-FBGA (9x10.5)
IC DRAM 8GBIT PAR 78FBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5)
IC DRAM 8GBIT PARALLEL 78FBGA
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C1G8D3LA-10BCNTR-ND | AS4C1G8D3LA-10BCNTR | AS4C1G8D3LA-10BCNTR | AS4C1G8D3LA-10BCNTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 78-TFBGA | BGA; 78-FBGA (9x10.5) | BGA; 78-TFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) | 1.283V ~ 1.45V |