Alliance Memory, Inc. Memory AS4C128M8D1-6TINTR

Description
SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1393-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 166MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 166MHz 700ps 66-TSOP II

Buy Now Datasheet
Memory - AS4C128M8D1-6TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 166 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 1Gbit Parallel 166 MHz 700 ps 66-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M8D1-6TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M8D1-6TINTR
Integrated Circuits (ICs) - Memory AS4C128M8D1-6TINTR
IC DRAM 1GBIT PARALLEL 66TSOP II

IC DRAM 1GBIT PARALLEL 66TSOP II

Supplier's Site
IC DRAM 1GBIT PARALLEL 66TSOP II

IC DRAM 1GBIT PARALLEL 66TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1393-2-ND AS4C128M8D1-6TINTR AS4C128M8D1-6TINTR AS4C128M8D1-6TINTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) SSOP; TSSOP
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memories - PSRAM (Pseudostatic RAM) - S80KS5122GABHB020 - S80KS5122GABHB020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details