Alliance Memory, Inc. Memory AS4C128M16D3LC-12BIN

Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-AS4C128M16D3LC-12BIN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13)

Buy Now Datasheet
800MHZ Memory IC and Storage Component - 774-AS4C128M16D3LC-12BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Memory IC and Storage Component
774-AS4C128M16D3LC-12BIN
800MHZ Memory IC and Storage Component 774-AS4C128M16D3LC-12BIN
IC DRAM 2GBIT 800MHZ 96FBGA Product overview: AS4C128M16D3LC-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D3LC-1 2BIN can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT 800MHZ 96FBGA Product overview: AS4C128M16D3LC-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D3LC-12BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - 665406 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
665406
SDRAM 665406
DDR3, 2G, 1.35V, 96-BALL FBGA, 800MHZ

DDR3, 2G, 1.35V, 96-BALL FBGA, 800MHZ

Supplier's Site
Integrated Circuits (ICs) - Memory - AS4C128M16D3LC-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M16D3LC-12BIN
Integrated Circuits (ICs) - Memory AS4C128M16D3LC-12BIN
IC DRAM 2GBIT 800MHZ 96FBGA

IC DRAM 2GBIT 800MHZ 96FBGA

Supplier's Site
Memory - AS4C128M16D3LC-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit 800 MHz 20 ns 96-FBGA (7.5x13)

SDRAM - DDR3L Memory IC 2Gbit 800 MHz 20 ns 96-FBGA (7.5x13)

Buy Now Datasheet
IC DRAM 2GBIT 800MHZ 96FBGA

IC DRAM 2GBIT 800MHZ 96FBGA

Supplier's Site Datasheet
IC DRAM 2GBIT 800MHZ 96FBGA

IC DRAM 2GBIT 800MHZ 96FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-AS4C128M16D3LC-12BIN-ND 774-AS4C128M16D3LC-12BIN 665406 AS4C128M16D3LC-12BIN AS4C128M16D3LC-12BIN AS4C128M16D3LC-12BIN AS4C128M16D3LC-12BIN
Product Name Memory 800MHZ Memory IC and Storage Component SDRAM Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-VFBGA BGA; Tray BGA BGA; 96-VFBGA 96-VFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 520966231016 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details