Alliance Memory, Inc. Memory AS4C128M8D3LB-12BAN

Description
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
Request a Quote
Description
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS4C128M8D3LB-12BAN is a 1Gb DDR3L SDRAM memory chip from Quarktwin Technology Ltd., designed for high-speed operation with a double data rate architecture. It features an internal configuration of 16Mbit x 8 I/Os across 8 banks, allowing for efficient concurrent operations. The device supports transfer rates of up to 1600 Mb/sec per pin and operates on a single power supply of +1.35V, with backward compatibility to +1.5V. This memory chip is compliant with JEDEC standards and AEC-Q100, making it suitable for automotive applications with an operating temperature range of -40°C to 105°C. It includes features such as programmable burst lengths, output driver impedance control, and dynamic on-die termination. The AS4C128M8D3LB-12BAN is packaged in a 78-ball FBGA format, measuring 8 x 10.5 x 1.0 mm, and is RoHS compliant. Its specifications make it a viable option for engineers looking for reliable memory solutions in automotive and other demanding environments.

Datasheet Summary
Powered by GS/AI

The AS4C128M8D3LB-12BAN is a 1Gb DDR3L SDRAM memory chip from Quarktwin Technology Ltd., designed for high-speed operation with a double data rate architecture. It features an internal configuration of 16Mbit x 8 I/Os across 8 banks, allowing for efficient concurrent operations. The device supports transfer rates of up to 1600 Mb/sec per pin and operates on a single power supply of +1.35V, with backward compatibility to +1.5V. This memory chip is compliant with JEDEC standards and AEC-Q100, making it suitable for automotive applications with an operating temperature range of -40°C to 105°C. It includes features such as programmable burst lengths, output driver impedance control, and dynamic on-die termination. The AS4C128M8D3LB-12BAN is packaged in a 78-ball FBGA format, measuring 8 x 10.5 x 1.0 mm, and is RoHS compliant. Its specifications make it a viable option for engineers looking for reliable memory solutions in automotive and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C128M8D3LB-12BAN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M8D3LB-12BAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M8D3LB-12BAN
Integrated Circuits (ICs) - Memory AS4C128M8D3LB-12BAN
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site
Memory - AS4C128M8D3LB-12BAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C128M8D3LB-12BAN-ND AS4C128M8D3LB-12BAN AS4C128M8D3LB-12BAN AS4C128M8D3LB-12BAN
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 78-VFBGA BGA BGA; 78-VFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details