Alliance Memory, Inc. Memory AS4C16M16D1-5BINTR

Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C16M16D1-5BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
DRAM - 1447557-AS4C16M16D1-5BINTR - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447557-AS4C16M16D1- 5BINTR Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447557-AS4C16M16D1-5BINTR
Manufacturer: Alliance Memory, Inc.

Buy Now
Memory IC and Storage Component - 774-AS4C16M16D1-5BINTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C16M16D1-5BINTR
Memory IC and Storage Component 774-AS4C16M16D1-5BINTR
IC DRAM 256MBIT PAR 60TFBGA Product overview: AS4C16M16D1-5BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16D1-5BIN TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60TFBGA Product overview: AS4C16M16D1-5BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16D1-5BINTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C16M16D1-5BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
DDR SDRAM,256M,16M x 16,2.5V,60ball BGA - AS4C16M16D1-5BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,256M,16M x 16,2.5V,60ball BGA
AS4C16M16D1-5BINTR
DDR SDRAM,256M,16M x 16,2.5V,60ball BGA AS4C16M16D1-5BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C16M16D1-5BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C16M16D1-5BINTR
Integrated Circuits (ICs) - Memory AS4C16M16D1-5BINTR
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C16M16D1-5BINTR-ND 1447557-AS4C16M16D1-5BINTR 774-AS4C16M16D1-5BINTR AS4C16M16D1-5BINTR AS4C16M16D1-5BINTR AS4C16M16D1-5BINTR AS4C16M16D1-5BINTR
Product Name Memory DRAM Memory IC and Storage Component Memory Memory DDR SDRAM,256M,16M x 16,2.5V,60ball BGA Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-TFBGA BGA; Tape & Reel (TR) BGA; 60-TFBGA 60ball BGA BGA
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details