Alliance Memory, Inc. Memory AS4C128M16D3LB-12BCNTR

Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C128M16D3LB-12BCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C128M16D3LB-12BCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M16D3LB-12BCNTR
Memory IC and Storage Component 774-AS4C128M16D3LB-12BCNTR
IC DRAM 2GBIT PARALLEL 96FBGA Product overview: AS4C128M16D3LB-12BCN TR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D3LB-1 2BCNTR can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 96FBGA Product overview: AS4C128M16D3LB-12BCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D3LB-12BCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DDR3 SDRAM 2Gb 128Mx16 800MHz - AS4C128M16D3LB-12BCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM 2Gb 128Mx16 800MHz
AS4C128M16D3LB-12BCNTR
DDR3 SDRAM 2Gb 128Mx16 800MHz AS4C128M16D3LB-12BCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory AS4C128M16D3LB-12BCNTR
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C128M16D3LB-12BCNTR-ND 774-AS4C128M16D3LB-12BCNTR AS4C128M16D3LB-12BCNTR AS4C128M16D3LB-12BCNTR AS4C128M16D3LB-12BCNTR AS4C128M16D3LB-12BCNTR
Product Name Memory Memory IC and Storage Component DDR3 SDRAM 2Gb 128Mx16 800MHz Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-VFBGA BGA; Tape & Reel (TR) 96-ball FBGA BGA BGA; 96-VFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details