Alliance Memory, Inc. Memory AS4C128M16D2A-25BCN

Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1312-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C128M16D2A-25BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M16D2A-25BCN
Memory IC and Storage Component 774-AS4C128M16D2A-25BCN
IC DRAM 2GBIT PARALLEL 84FBGA Product overview: AS4C128M16D2A-25BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2A-25 BCN can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84FBGA Product overview: AS4C128M16D2A-25BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2A-25BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - 2308410 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308410
SDRAM 2308410
ALLIANCE, DRAM DDR2, 2G, 128Mx16, 1.8V

ALLIANCE, DRAM DDR2, 2G, 128Mx16, 1.8V

Supplier's Site
SDRAM - 2308410P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE, DRAM DDR2, 2G, 128Mx16, 1.8V

ALLIANCE, DRAM DDR2, 2G, 128Mx16, 1.8V

Supplier's Site
SDRAM - 2308409 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308409
SDRAM 2308409
ALLIANCE, DRAM DDR2, 2G, 128Mx16, 1.8V

ALLIANCE, DRAM DDR2, 2G, 128Mx16, 1.8V

Supplier's Site
Memory - SDRAM - AS4C128M16D2A-25BCN - 911712-AS4C128M16D2A-25BCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C128M16D2A-25BCN
911712-AS4C128M16D2A-25BCN
Memory - SDRAM - AS4C128M16D2A-25BCN 911712-AS4C128M16D2A-25BCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911712-AS4C128M16D2A -25BCN Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 84-FBGA (10.5x13.5) Package: 84-TFBGA Package: Tray Mounting: Surface Mount Family Name: AS4C128 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (10.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 209 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911712-AS4C128M16D2A-25BCN
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 84-FBGA (10.5x13.5)
Package: 84-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: AS4C128
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (10.5x13.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 209
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
DDR2 SDRAM 2Gb 128Mx16 400MHz - AS4C128M16D2A-25BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM 2Gb 128Mx16 400MHz
AS4C128M16D2A-25BCN
DDR2 SDRAM 2Gb 128Mx16 400MHz AS4C128M16D2A-25BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M16D2A-25BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M16D2A-25BCN
Integrated Circuits (ICs) - Memory AS4C128M16D2A-25BCN
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Memory - AS4C128M16D2A-25BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 84-FBGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 84-FBGA (10.5x13.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1312-ND 774-AS4C128M16D2A-25BCN 2308410 911712-AS4C128M16D2A-25BCN AS4C128M16D2A-25BCN AS4C128M16D2A-25BCN AS4C128M16D2A-25BCN AS4C128M16D2A-25BCN AS4C128M16D2A-25BCN
Product Name Memory Memory IC and Storage Component SDRAM Memory - SDRAM - AS4C128M16D2A-25BCN Memory DDR2 SDRAM 2Gb 128Mx16 400MHz Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip SDRAM - DDR2; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 84-TFBGA BGA; Tray BGA; 84-FBGA (10.5x13.5) 84-TFBGA 84ball FBGA BGA BGA; 84-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 0.4000 ns 12.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 980000259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details