Alliance Memory, Inc. SDRAM AS4C16M16SA-6TIN

Description
ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V
Request a Quote Datasheet
Description
ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDRAM - 2308415 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308415
SDRAM 2308415
ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V

ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V

Supplier's Site
SDRAM - 2308416P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V

ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V

Supplier's Site
SDRAM - 2308416 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308416
SDRAM 2308416
ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V

ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V

Supplier's Site
Memory - 1450-1253-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TSOP II

Buy Now Datasheet
Memory - AS4C16M16SA-6TIN - 1147410-AS4C16M16SA-6TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - AS4C16M16SA-6TIN
1147410-AS4C16M16SA-6TIN
Memory - AS4C16M16SA-6TIN 1147410-AS4C16M16SA-6TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147410-AS4C16M16SA- 6TIN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147410-AS4C16M16SA-6TIN
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AS4C16M16SA-6TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C16M16SA-6TIN
Memory IC and Storage Component 774-AS4C16M16SA-6TIN
IC DRAM 256MBIT PAR 54TSOP II Product overview: AS4C16M16SA-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16SA-6TIN can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: AS4C16M16SA-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16SA-6TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C16M16SA-6TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C16M16SA-6TIN
Integrated Circuits (ICs) - Memory AS4C16M16SA-6TIN
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
Memory - AS4C16M16SA-6TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II - AS4C16M16SA-6TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II
AS4C16M16SA-6TIN
SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II AS4C16M16SA-6TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2308415 1450-1253-ND 1147410-AS4C16M16SA-6TIN 774-AS4C16M16SA-6TIN AS4C16M16SA-6TIN AS4C16M16SA-6TIN AS4C16M16SA-6TIN AS4C16M16SA-6TIN AS4C16M16SA-6TIN
Product Name SDRAM Memory Memory - AS4C16M16SA-6TIN Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II
Memory Category DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns 5 ns
Density 2048000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Number of Words 4000 k
Bits per Word 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185APC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 448-S80KS2562GABHB020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 256000 kbits
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers