Alliance Memory, Inc. Memory AS4C16M32MSB-6BINTR

Description
IC DRAM 512MBIT PARALLEL 90FBGA
Request a Quote Datasheet
Description
IC DRAM 512MBIT PARALLEL 90FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-AS4C16M32MSB-6BINTR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 512MBIT PARALLEL 90FBGA

IC DRAM 512MBIT PARALLEL 90FBGA

Buy Now Datasheet
Memory - AS4C16M32MSB-6BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-FBGA (8x13)

SDRAM Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-FBGA (8x13)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
AS4C16M32MSB-6BINTR
Integrated Circuits (ICs) - Memory - Memory AS4C16M32MSB-6BINTR
MEMORY

MEMORY

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1450-AS4C16M32MSB-6BINTR-ND AS4C16M32MSB-6BINTR AS4C16M32MSB-6BINTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits
Package Type 90-VFBGA BGA; 90-VFBGA BGA; 90-FBGA (8x13)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details