IC DRAM 2GBIT PARALLEL 134FBGA Product overview: AS4C128M16MD2A-25BIN
SDRAM - Mobile LPDDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 134-FBGA (10x11.5)
SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 134-FBGA (10x11.5)
IC DRAM 2GBIT PARALLEL 134FBGA
IC DRAM 2GBIT PARALLEL 134FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS4C128M16MD2A-25BIN | 1450-1471-ND | AS4C128M16MD2A-25BIN | AS4C128M16MD2A-25BIN | AS4C128M16MD2A-25BIN |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.5 ns | ||||
| Cycle Time | 15 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 16 bits |