Alliance Memory, Inc. Memory IC and Storage Component AS4C128M16D2-25BIN

Description
IC DRAM 2GBIT PARALLEL 84FBGA Product overview: AS4C128M16D2-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2-25B IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 84FBGA Product overview: AS4C128M16D2-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2-25B IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C128M16D2-25BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M16D2-25BIN
Memory IC and Storage Component 774-AS4C128M16D2-25BIN
IC DRAM 2GBIT PARALLEL 84FBGA Product overview: AS4C128M16D2-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2-25B IN can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84FBGA Product overview: AS4C128M16D2-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2-25BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - AS4C128M16D2-25BIN - 911711-AS4C128M16D2-25BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C128M16D2-25BIN
911711-AS4C128M16D2-25BIN
Memory - SDRAM - AS4C128M16D2-25BIN 911711-AS4C128M16D2-25BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911711-AS4C128M16D2- 25BIN Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 84-FBGA (10.5x13.5) Package: 84-TFBGA Package: Tray Mounting: Surface Mount Family Name: AS4C128 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (10.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 162 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911711-AS4C128M16D2-25BIN
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 84-FBGA (10.5x13.5)
Package: 84-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: AS4C128
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (10.5x13.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 162
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - 1450-1081-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
DDR2 SDRAM,2G ,128M x 16,1.8V,84ball FBGA - AS4C128M16D2-25BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM,2G ,128M x 16,1.8V,84ball FBGA
AS4C128M16D2-25BIN
DDR2 SDRAM,2G ,128M x 16,1.8V,84ball FBGA AS4C128M16D2-25BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C128M16D2-25BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 84-FBGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 84-FBGA (10.5x13.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M16D2-25BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M16D2-25BIN
Integrated Circuits (ICs) - Memory AS4C128M16D2-25BIN
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C128M16D2-25BIN 911711-AS4C128M16D2-25BIN 1450-1081-ND AS4C128M16D2-25BIN AS4C128M16D2-25BIN AS4C128M16D2-25BIN AS4C128M16D2-25BIN AS4C128M16D2-25BIN
Product Name Memory IC and Storage Component Memory - SDRAM - AS4C128M16D2-25BIN Memory Memory DDR2 SDRAM,2G ,128M x 16,1.8V,84ball FBGA Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip
Access Time 0.4000 ns
Cycle Time 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SDRAM - 2737513 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Operating Temperature -40 C (-40 F)
Density 512000 kbits
View Details
6 suppliers