Alliance Memory, Inc. Memory AS4C16M16D2-25BINTR

Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C16M16D2-25BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C16M16D2-25BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C16M16D2-25BINTR
Integrated Circuits (ICs) - Memory AS4C16M16D2-25BINTR
IC DRAM 256MBIT PARALLEL 84TFBGA

IC DRAM 256MBIT PARALLEL 84TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 84TFBGA

IC DRAM 256MBIT PARALLEL 84TFBGA

Supplier's Site Datasheet
Memory - AS4C16M16D2-25BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)

Buy Now Datasheet
DDR2 SDRAM,256M,16M x 16,1.8V,84ball FBGA - AS4C16M16D2-25BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM,256M,16M x 16,1.8V,84ball FBGA
AS4C16M16D2-25BINTR
DDR2 SDRAM,256M,16M x 16,1.8V,84ball FBGA AS4C16M16D2-25BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C16M16D2-25BINTR-ND AS4C16M16D2-25BINTR AS4C16M16D2-25BINTR AS4C16M16D2-25BINTR AS4C16M16D2-25BINTR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory DDR2 SDRAM,256M,16M x 16,1.8V,84ball FBGA
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 84-TFBGA BGA BGA; 84-TFBGA 84ball FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 1820023 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details