SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT PARALLEL 96FBGA
IC DRAM 4GBIT PARALLEL 96FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C256M16D3C-12BCNTR-ND | AS4C256M16D3C-12BCNTR | AS4C256M16D3C-12BCNTR | AS4C256M16D3C-12BCNTR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 96-TFBGA | BGA; 96-TFBGA | BGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |