DDR3L, 8G, 1G X 8, 1.35V, 78-ball FBGA
IC DRAM 8GBIT PAR 78FBGA Product overview: AS4C1G8D3LA-10BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C1G8D3LA-10BI
SDRAM - DDR3L Memory IC 8Gb (1G x 8) Parallel 933MHz 20ns 78-FBGA (9x10.5)
IC DRAM 8GBIT PAR 78FBGA
DDR3, 8G (1GX8), 1.35V, BGA 78
DDR3, 8G (1GX8), 1.35V, BGA 78
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5)
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 665415 | 774-AS4C1G8D3LA-10BIN | 1450-AS4C1G8D3LA-10BIN-ND | AS4C1G8D3LA-10BIN | AS4C1G8D3LA-10BIN | AS4C1G8D3LA-10BIN | AS4C1G8D3LA-10BIN |
| Product Name | SDRAM | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L | DRAM; DRAM Chip |
| Data Bus Width | 8 bits | ||||||
| Pins | 78 | ||||||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 15 ns | 15 ns |