SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 78FBGA
IC DRAM 1GBIT PARALLEL 78FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C128M8D3B-12BAN-ND | AS4C128M8D3B-12BAN | AS4C128M8D3B-12BAN | AS4C128M8D3B-12BAN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 78-VFBGA | BGA; 78-VFBGA | BGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |