Alliance Memory, Inc. Memory AS4C1G8D4-75BINTR

Description
IC DRAM 8GBIT POD 78FBGA
Request a Quote Datasheet
Description
IC DRAM 8GBIT POD 78FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-AS4C1G8D4-75BINTR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 8GBIT POD 78FBGA

IC DRAM 8GBIT POD 78FBGA

Buy Now Datasheet
Memory - AS4C1G8D4-75BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit POD 1.333 GHz 18 ns 78-FBGA (7.5x12)

SDRAM - DDR4 Memory IC 8Gbit POD 1.333 GHz 18 ns 78-FBGA (7.5x12)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
AS4C1G8D4-75BINTR
Integrated Circuits (ICs) - Memory - Memory AS4C1G8D4-75BINTR
MEMORY

MEMORY

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1450-AS4C1G8D4-75BINTR-ND AS4C1G8D4-75BINTR AS4C1G8D4-75BINTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA 1.333 GHz
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 051AL016J70TFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details