SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 78FBGA
IC DRAM 1GBIT PARALLEL 78FBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C128M8D3LA-12BCNTR-ND | AS4C128M8D3LA-12BCNTR | AS4C128M8D3LA-12BCNTR | AS4C128M8D3LA-12BCNTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-VFBGA | BGA | BGA; 78-VFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |