Alliance Memory, Inc. Memory IC and Storage Component AS4C128M8D3LB-12BIN

Description
IC DRAM 1GBIT PARALLEL 78FBGA Product overview: AS4C128M8D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M8D3LB-12 BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 78FBGA Product overview: AS4C128M8D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M8D3LB-12 BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C128M8D3LB-12BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M8D3LB-12BIN
Memory IC and Storage Component 774-AS4C128M8D3LB-12BIN
IC DRAM 1GBIT PARALLEL 78FBGA Product overview: AS4C128M8D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M8D3LB-12 BIN can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 78FBGA Product overview: AS4C128M8D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M8D3LB-12BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - AS4C128M8D3LB-12BIN - 911714-AS4C128M8D3LB-12BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C128M8D3LB-12BIN
911714-AS4C128M8D3LB-12BIN
Memory - SDRAM - AS4C128M8D3LB-12BIN 911714-AS4C128M8D3LB-12BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911714-AS4C128M8D3LB -12BIN Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 78-FBGA (8x10.5) Package: 78-VFBGA Package: Tray Mounting: Surface Mount Family Name: AS4C128 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 242 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Other Part Number: 1450-1450, AS4C128M8D3LB-12BIN- ND

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911714-AS4C128M8D3LB-12BIN
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 78-FBGA (8x10.5)
Package: 78-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: AS4C128
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (8x10.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 242
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Other Part Number: 1450-1450, AS4C128M8D3LB-12BIN-ND

Buy Now Datasheet
Memory - 1450-1450-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
SDRAM - 665400 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
665400
SDRAM 665400
DDR3, 1G, 128M x 8, 1.35V, 78-ball BGA

DDR3, 1G, 128M x 8, 1.35V, 78-ball BGA

Supplier's Site
Integrated Circuits (ICs) - Memory - AS4C128M8D3LB-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M8D3LB-12BIN
Integrated Circuits (ICs) - Memory AS4C128M8D3LB-12BIN
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - AS4C128M8D3LB-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C128M8D3LB-12BIN 911714-AS4C128M8D3LB-12BIN 1450-1450-ND 665400 AS4C128M8D3LB-12BIN AS4C128M8D3LB-12BIN AS4C128M8D3LB-12BIN
Product Name Memory IC and Storage Component Memory - SDRAM - AS4C128M8D3LB-12BIN Memory SDRAM Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - HYB25L512160AC-7.5 REEL - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category DRAM; DRAM Chip
Access Time 6 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details