IC DRAM 4GBIT PAR 96FBGA Product overview: AS4C256M16D3LB-10BIN
Category: DRAM
Win Source Part Number: 1446633-AS4C256M16D3
Manufacturer: Alliance Memory, Inc.
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (13.5x9)
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (13.5x9)
IC DRAM 4GBIT PARALLEL 96FBGA
IC DRAM 4GBIT PAR 96FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS4C256M16D3LB-10BIN | 1446633-AS4C256M16D3LB-10BIN | 1450-1492-ND | AS4C256M16D3LB-10BIN | AS4C256M16D3LB-10BIN | AS4C256M16D3LB-10BIN |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |