SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400MHz 134-FBGA (10x11.5)
IC DRAM 4GBIT PARALLEL 134FBGA Product overview: AS4C128M32MD2A-25BIN
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 134-FBGA (10x11.5)
IC DRAM 4GBIT PARALLEL 134FBGA
IC DRAM 4GBIT PARALLEL 134FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-1466-ND | 774-AS4C128M32MD2A-25BIN | AS4C128M32MD2A-25BIN | AS4C128M32MD2A-25BIN | AS4C128M32MD2A-25BIN |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 134-VFBGA | BGA; Tray | BGA; 134-VFBGA | BGA | |
| Supply Voltage | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 1.14V ~ 1.95V | |
| Access Time | 5.5 ns |