Alliance Memory, Inc. Memory AS4C128M16D2A-25BIN

Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1313-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C128M16D2A-25BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M16D2A-25BIN
Memory IC and Storage Component 774-AS4C128M16D2A-25BIN
IC DRAM 2GBIT PARALLEL 84FBGA Product overview: AS4C128M16D2A-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2A-25 BIN can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84FBGA Product overview: AS4C128M16D2A-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M16D2A-25BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C128M16D2A-25BIN - 1147402-AS4C128M16D2A-25BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - AS4C128M16D2A-25BIN
1147402-AS4C128M16D2A-25BIN
Memory - AS4C128M16D2A-25BIN 1147402-AS4C128M16D2A-25BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147402-AS4C128M16D2 A-25BIN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147402-AS4C128M16D2A-25BIN
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - AS4C128M16D2A-25BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M16D2A-25BIN
Integrated Circuits (ICs) - Memory AS4C128M16D2A-25BIN
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 84FBGA

IC DRAM 2GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Memory - AS4C128M16D2A-25BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 84-FBGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 84-FBGA (10.5x13.5)

Buy Now Datasheet
DDR2 SDRAM 2Gb 128Mx16 400MHz - AS4C128M16D2A-25BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM 2Gb 128Mx16 400MHz
AS4C128M16D2A-25BIN
DDR2 SDRAM 2Gb 128Mx16 400MHz AS4C128M16D2A-25BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1313-ND 774-AS4C128M16D2A-25BIN 1147402-AS4C128M16D2A-25BIN AS4C128M16D2A-25BIN AS4C128M16D2A-25BIN AS4C128M16D2A-25BIN AS4C128M16D2A-25BIN
Product Name Memory Memory IC and Storage Component Memory - AS4C128M16D2A-25BIN Integrated Circuits (ICs) - Memory Memory Memory DDR2 SDRAM 2Gb 128Mx16 400MHz
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 84-TFBGA BGA; Tray BGA BGA; 84-TFBGA 84ball FBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 0.4000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details