SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13)
IC DRAM 2GBIT PARALLEL 96FBGA Product overview: AS4C128M16D3LC-12BIN
IC DRAM 2GBIT 800MHZ 96FBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-FBGA (7.5x13)
IC DRAM 2GBIT 800MHZ 96FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C128M16D3LC-12BINTR-ND | 774-AS4C128M16D3LC-12BINTR | AS4C128M16D3LC-12BINTR | AS4C128M16D3LC-12BINTR | AS4C128M16D3LC-12BINTR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 96-VFBGA | BGA; Tape & Reel (TR) | BGA | BGA; 96-VFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |