Alliance Memory, Inc. SDRAM AS4C16M16SA-6TCN

Description
ALLIANCE DRAM, 256M, 16MX16, 3.3V
Request a Quote Datasheet
Description
ALLIANCE DRAM, 256M, 16MX16, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDRAM - 2308414 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308414
SDRAM 2308414
ALLIANCE DRAM, 256M, 16MX16, 3.3V

ALLIANCE DRAM, 256M, 16MX16, 3.3V

Supplier's Site
SDRAM - 2308413 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308413
SDRAM 2308413
ALLIANCE DRAM, 256M, 16MX16, 3.3V

ALLIANCE DRAM, 256M, 16MX16, 3.3V

Supplier's Site
SDRAM - 2308414P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE DRAM, 256M, 16MX16, 3.3V

ALLIANCE DRAM, 256M, 16MX16, 3.3V

Supplier's Site
Memory - 1450-1252-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C16M16SA-6TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C16M16SA-6TCN
Memory IC and Storage Component 774-AS4C16M16SA-6TCN
IC DRAM 256MBIT PAR 54TSOP II Product overview: AS4C16M16SA-6TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16SA-6TCN can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: AS4C16M16SA-6TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C16M16SA-6TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C16M16SA-6TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C16M16SA-6TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C16M16SA-6TCN
Integrated Circuits (ICs) - Memory AS4C16M16SA-6TCN
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II - AS4C16M16SA-6TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II
AS4C16M16SA-6TCN
SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II AS4C16M16SA-6TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2308414 1450-1252-ND 774-AS4C16M16SA-6TCN AS4C16M16SA-6TCN AS4C16M16SA-6TCN AS4C16M16SA-6TCN AS4C16M16SA-6TCN AS4C16M16SA-6TCN
Product Name SDRAM Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns 5 ns
Density 2048000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Number of Words 4000 k
Bits per Word 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 16-3636-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details