SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
IC DRAM 256MBIT PARALLEL 54TFBGA
IC DRAM 256MBIT PARALLEL 54TFBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C16M16SA-7BCNTR-ND | AS4C16M16SA-7BCNTR | AS4C16M16SA-7BCNTR | AS4C16M16SA-7BCNTR | AS4C16M16SA-7BCNTR |
| Product Name | Memory | SDRAM,256M,3.3V,143Mhz,16M x 16,54ball FBGA | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 54-TFBGA | 54ball FBGA | BGA; 54-TFBGA | BGA |