Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ALLIANCE MEMORY, INC.
AS4C1G16D4A-62BCN -- MEMORY
Alliance Memory, Inc.
Memory
AS4C1G16D4A-62BCN
Description
DDR4, 16GB, 1G X 16, 1.2V, 96-BA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DDR4, 16GB, 1G X 16, 1.2V, 96-BA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory
1450-AS4C1G16D4A-62BCN-ND
Memory
1450-AS4C1G16D4A-62BCN-ND
DDR4, 16GB, 1G X 16, 1.2V, 96-BA
DDR4, 16GB, 1G X 16, 1.2V, 96-BA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Memory Chips
Product Number
1450-AS4C1G16D4A-62BCN-ND
Product Name
Memory
Memory Category
DRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Flash Memory
1882811P
Specs
Memory Category
Flash
Package Type
WSON
Pins
8
View Details
Rochester Electronics
Memory
71016NS15PHG
Specs
Memory Category
SRAM; SRAM Chip
Access Time
15 ns
Density
1000 kbits
View Details
Texas Instruments
Memory - Memory - Controllers - BQ2205LYPWRG4
BQ2205LYPWRG4
Specs
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP
Supply Voltage
3 V ~ 3.6 V
View Details
4
suppliers
Infineon Technologies AG
Memory IC and Storage Component
HYB18T256800AF-5
Specs
Memory Category
DRAM Chip
View Details