Alliance Memory, Inc. Memory AS4C128M16D3LA-12BINTR

Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C128M16D3LA-12BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet
DDR3 2Gb 128Mx16 1.35V BGA96 - AS4C128M16D3LA-12BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 2Gb 128Mx16 1.35V BGA96
AS4C128M16D3LA-12BINTR
DDR3 2Gb 128Mx16 1.35V BGA96 AS4C128M16D3LA-12BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory AS4C128M16D3LA-12BINTR
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C128M16D3LA-12BINTR-ND AS4C128M16D3LA-12BINTR AS4C128M16D3LA-12BINTR AS4C128M16D3LA-12BINTR AS4C128M16D3LA-12BINTR
Product Name Memory Memory Memory DDR3 2Gb 128Mx16 1.35V BGA96 Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-VFBGA BGA; 96-VFBGA 96-ball FBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details