Amphenol Corporation D-Subminiature D09P24B4PA00LF

Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Pin Straight Solder, 200 cycles, Standard Hole, 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P24B4PA00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Pin Straight Solder, 200 cycles, Standard Hole, 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P24B4PA00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D09P24B4PA00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D09P24B4PA00LF
D-Subminiature D09P24B4PA00LF
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Pin Straight Solder, 200 cycles, Standard Hole, 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P24B4PA00LF.

D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Pin Straight Solder, 200 cycles, Standard Hole, 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P24B4PA00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D09P24B4PA00LF
D-Sub Connectors D09P24B4PA00LF
D09P24B4PA00LF-DSUB S/S STB 09PIN LF

D09P24B4PA00LF-DSUB S/S STB 09PIN LF

Buy Now
D-Sub Connector Assemblies - 609-5548-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5548-ND
D-Sub Connector Assemblies 609-5548-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D09P24B4Pa00Lf-Dsub S/s Stb 09Pin Lf Rohs Compliant Amphenol Communications Solutions - 38AH0021 - Newark, An Avnet Company
Chicago, IL, United States
D09P24B4Pa00Lf-Dsub S/s Stb 09Pin Lf Rohs Compliant Amphenol Communications Solutions
38AH0021
D09P24B4Pa00Lf-Dsub S/s Stb 09Pin Lf Rohs Compliant Amphenol Communications Solutions 38AH0021
D09P24B4PA00LF-DSUB S/S STB 09PIN LF ROHS COMPLIANT: YES

D09P24B4PA00LF-DSUB S/S STB 09PIN LF ROHS COMPLIANT: YES

Supplier's Site
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 62K4127 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
62K4127
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 62K4127
D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D09P24B4PA00LF D09P24B4PA00LF 609-5548-ND 38AH0021 62K4127
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D09P24B4Pa00Lf-Dsub S/s Stb 09Pin Lf Rohs Compliant Amphenol Communications Solutions D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Tail Solder
Mounting Standard Hole Through Hole Through Hole Mount
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data