20 (1 x 20) Pos SIP Socket Gold Through Hole
2.54mm (0.1) Pitch Throughboard IC Sock
SOCKET, SIL, 20WAY; No. of Contacts:20Contacts;
CONNECTOR, SIP SOCKET, 20 POSITION, PC BOARD; No. of Contacts:20Contacts;
CONN SOCKET SIP 20POS GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2538-ND | D01-9972042 | 91K6941 | D01-9972042 |
| Product Name | IC Sockets | IC & Component Sockets | Socket, Sil, 20Way; No. Of Contacts Harwin | Sockets for ICs, Transistors |
| Connector Type | SIP |