D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Pin Straight Solder, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09P24B4GV00LF.
D09P24B4GV00LF-DSUB S/S STB 09PIN LF
9 Position D-Sub Plug, Male Pins Connector
D Subminiature Connector, 9 Contact(S), Male, 0.108 Inch Pitch, Solder Terminal, #4-40 Product overview: D09P24B4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09P24B4GV00LF can be used for catalog matching and distributor lookup.
D09P24B4GV00LF-DSUB S/S STB 09PIN LF ROHS COMPLIANT: YES
D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Delta D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09P24B4GV00LF | D09P24B4GV00LF | 609-5547-ND | 438-D09P24B4GV00LF | 38AH0020 | 62K4125 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D09P24B4Gv00Lf-Dsub S/s Stb 09Pin Lf Rohs Compliant Amphenol Communications Solutions | D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Gender | Female / Jack | Male / Plug | Male / Plug | |||
| Geometry | Straight | |||||
| Termination | Solder Tail | Solder | Solder | |||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole | Through Hole Mount |