2.54mm (0.1) Pitch IC 3-Level Wire Wrap
20 (1 x 20) Pos SIP Socket Gold Through Hole
CONN SOCKET SIP 20POS GOLD
SOCKET, SIL, W/WRAP, 20WAY; No. of Contacts:20Contacts;
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D01-9952042 | 952-1898-ND | D01-9952042 | 91K6939 |
| Product Name | IC & Component Sockets | IC Sockets | Sockets for ICs, Transistors | Socket, Sil, W/wrap, 20Way; No. Of Contacts Harwin |
| Connector Type | SIP |