Amphenol Communications Solutions D-Sub Connectors D15S13F6GL00LF

Description
D15S13F6GL00LF-DSUB R/A STB 15SOCKET LF
Request a Quote Datasheet
Description
D15S13F6GL00LF-DSUB R/A STB 15SOCKET LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
D15S13F6GL00LF
D-Sub Connectors D15S13F6GL00LF
D15S13F6GL00LF-DSUB R/A STB 15SOCKET LF

D15S13F6GL00LF-DSUB R/A STB 15SOCKET LF

Buy Now
D-Sub Connector Assemblies - D15S13F6GL00LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
D15S13F6GL00LF-ND
D-Sub Connector Assemblies D15S13F6GL00LF-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-D15S13F6GL00LF
Electronic Connector 438-D15S13F6GL00LF
D-Sub Standard Connectors DSUB RA STB 15SKT Product overview: D15S13F6GL00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S13F6GL00LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors DSUB RA STB 15SKT Product overview: D15S13F6GL00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D15S13F6GL00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 68K3481 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
68K3481
D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 68K3481
D SUB CONN, RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D15S13F6GL00LF D15S13F6GL00LF-ND 438-D15S13F6GL00LF 68K3481
Product Name D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Category D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data