20 Position SIP, SIL - Header Connector Male Pin Tin
2.54mm (0.1) Pitch SIL Vertical Through
CONN SIL HDR MALE PIN 20POS TIN
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1900-ND | D01-9922046 | D01-9922046 |
| Product Name | Headers, Specialty Pin | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; SIP, SIL - Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |