DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1260 1263 1264 1265 1266 1267 1268 1269 1270 1271 1272 1273 1274 1275 1280 1290 1300 1310 1320 1330 1350 1400 1450 1500 1550 1569
Product Name Notes
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"13 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"15 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"22 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"24 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"26 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"28 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"30 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 20P 0.05 GOLD SMD R/A
CONN RCPT 20POS 0.05 GOLD SMD
CONN RCPT 22POS 0.05 GOLD SMD
CONN RCPT 24POS 0.05 GOLD SMD
LOW PROFILE DUAL-WIPE SOCKET, 0.

<< Prev Next >>