D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 way Socket Straight Solder, 500 cycles, Harpoons + Threaded Insert M3 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09S24A6GL00LF.
D-Sub Standard Connectors 9P STRT SCKT SOLDER SHELL SIZE E Product overview: D09S24A6GL00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S24A6GL00LF can be used for catalog matching and distributor lookup.
9 Position D-Sub Receptacle, Female Sockets Connector
D09S24A6GL00LF-DSUB S/S STB 09SOCK LF
D09S24A6GL00LF-DSUB S/S STB 09SOCK LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D09S24A6GL00LF | 438-D09S24A6GL00LF | 609-D09S24A6GL00LF-ND | D09S24A6GL00LF | 62K4182 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D09S24A6Gl00Lf-Dsub S/s Stb 09Sock Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoons + Threaded Insert M3 + Electrical continuity | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |