DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1210
1220
1230
1240
1250
1260
1265
1266
1267
1268
1269
1270
1271
1272
1273
1274
1275
1276
1277
1280
1290
1300
1310
1320
1330
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "25 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "27 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "29 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "31 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "33 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "46 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "48 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "50 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "52 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "54 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "56 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "58 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "60 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "62 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "64 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "66 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "68 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| CONN RCPT 50P 0.05 GOLD SMD R/A | |
| CONN RCPT 50POS 0.05 GOLD SMD | |
| CONN RCPT 52POS 0.05 GOLD SMD | |
| CONN RCPT 56POS 0.05 GOLD SMD |
| << Prev | Next >> |